Product Overview: NXP's PDIUSBD11D USB Interface Device
The PDIUSBD11D is a versatile and integrated USB interface device produced by NXP Semiconductors, designed to add USB connectivity to a wide range of applications. This highly integrated device is particularly suitable for applications in embedded systems where USB functionality is required.
Key Features
- USB Compliance: The PDIUSBD11D adheres to the USB 1.1 specification, ensuring compatibility with USB Full-Speed operation at 12 Mbps.
- Integrated PHY: It features an integrated Physical Layer (PHY) transceiver, which provides direct connection to the USB bus, simplifying design and reducing external component count.
- Flexible Interface: The device supports a parallel bus interface, making it easy to interface with most microcontrollers and processors.
- Endpoint Support: It offers one control endpoint and two bulk endpoints for data transfer, accommodating a variety of communication requirements.
- Low Power Consumption: The PDIUSBD11D is optimized for low power consumption, making it ideal for portable and battery-powered devices.
- Suspend/Resume Logic: Built-in suspend and resume logic allows for greater power efficiency, complying with USB's selective suspend feature.
- Compact Package: Available in a compact SOIC package, the PDIUSBD11D saves valuable board space in space-constrained applications.
Applications
The PDIUSBD11D is suitable for a broad range of applications, including:
- PC peripherals
- Portable devices
- Data acquisition systems
- Embedded controllers
- Industrial control and automation
Conclusion
The PDIUSBD11D from NXP Semiconductors is a reliable and cost-effective solution for adding USB functionality to various electronic devices. Its full compliance with the USB 1.1 specification, integrated PHY, and low power consumption make it a smart choice for designers looking to enhance their products with USB connectivity.