Product Overview: PCK2059BEE from NXP
The PCK2059BEE is a high-performance, low-skew, dual 1-to-9 clock driver designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This clock driver is specifically engineered to address the stringent demands of high-speed data communication systems and computer motherboards, where precise clock distribution is crucial for maintaining system integrity and performance.
Key Features
- Low Skew: The PCK2059BEE offers exceptionally low output-to-output skew, which ensures that all clock signals are synchronized across the system, minimizing timing discrepancies and enhancing overall system reliability.
- Dual 1-to-9 Distribution: With two independent 1-to-9 clock distribution channels, this device can effectively distribute a single clock input to up to 18 outputs, making it highly versatile for complex timing architectures.
- High-Speed Operation: It is capable of operating at high frequencies, which is essential for modern high-speed digital systems that require fast and stable clock signals.
- Compatibility: The PCK2059BEE is compatible with various signal standards and can interface with LVTTL, LVCMOS, and other logic families, offering designers flexibility in system design.
- Power Management: This clock driver includes power-down and output enable functions for better power management and conservation, allowing selective shut down of outputs when not in use.
Applications
The PCK2059BEE is ideal for multiple applications across different sectors, including:
- High-speed data communications equipment
- Networking and telecom infrastructure
- Server and enterprise computing systems
- Workstations and desktop computers
- Embedded systems and industrial controls
Quality and Reliability
NXP's commitment to quality ensures that the PCK2059BEE is manufactured to the highest standards, providing reliable performance even in the most demanding environments. With its robust design and advanced manufacturing processes, this clock driver is designed to meet the longevity and durability requirements of today's high-performance electronic systems.