Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Maximum Input Frequency 533MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 209702-PCK2002PDP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2002PDP CAD Model

Description

Product Overview: NXP PCK2002PDP

The NXP PCK2002PDP is a state-of-the-art clock buffer designed to meet the demanding needs of high-performance computing systems. This versatile device is engineered to provide precise clock distribution and has been optimized for minimal skew and low jitter, ensuring reliable and consistent performance across various applications.

The PCK2002PDP is a part of NXP's robust portfolio of clock generation and distribution products, which are known for their quality and reliability. This product features a dual PLL (Phase-Locked Loop) design that allows for multiple output frequencies, providing flexibility for system designers to cater to different clocking requirements within the same platform.

Additionally, the PCK2002PDP supports a wide range of input frequencies and has the capability to produce several output frequencies simultaneously. This feature is particularly useful in complex systems that require a mix of different clock speeds for various subsystems. With its high integration level, the PCK2002PDP reduces the need for additional components, simplifying design and saving valuable board space.

Key Features:

  • Multiple Output Frequencies: The dual PLL design enables the device to generate various output frequencies, enhancing its versatility for different applications.
  • Low Skew and Jitter: Engineered for precision, the PCK2002PDP ensures minimal skew and low jitter, which is critical for high-speed signal processing.
  • Wide Input Frequency Range: This device is capable of handling a broad spectrum of input frequencies, offering design flexibility for system architects.
  • High Integration: The integration of multiple features into a single chip reduces the need for extra components, leading to a more streamlined and cost-effective design.
  • Reliable Performance: As with all NXP products, the PCK2002PDP is built to deliver consistent and reliable operation, a hallmark of the brand's commitment to quality.

Ideal for high-performance computing, networking, and telecommunications applications, the NXP PCK2002PDP clock buffer is a critical component for systems that demand precise timing and synchronization. Its advanced features and reliable performance make it an excellent choice for designers looking to optimize their system's clock distribution network.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:4 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-VFQFN Exposed Pad
Lowest to $9.5356
ECAD model for ZL40202LDG1
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for 524SDCGI
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Need more? Email Us
ECAD model for 8SLVP2108ANLGI
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 14 GHz 16-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC720LP3E
Micrel
Precision Low Power 1:4 LVPECL Fanout Buffer/Translator with Internal Termination
Lowest to $5.9269
ECAD model for SY89854UMGTR
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
Microchip Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for SY89830UK4I
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for 8523CGLF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.8888 $107.7776
3+ $44.2166 $132.6498
5+ $42.8350 $214.1750
7+ $41.4534 $290.1738
9+ $40.0718 $360.6462
11+ $35.9259 $395.1849
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention