EN
  • EN
  • DE

PCJ7991AT/1081/M,1

Part No PCJ7991AT/1081/M,1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC FRACTIONAL NPLL 14-SOIC / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Base Product Number PCJ7991
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 791565-PCJ7991AT/1081/M,1
Ultra Librarian 3D Model Ultra Librarian PCJ7991AT/1081/M,1 CAD Model

Description

The NXP PCJ7991AT/1081/M,1 microcontroller is a highly integrated and sophisticated piece of technology designed to cater to the demanding needs of modern embedded systems. This advanced microcontroller is part of NXP's product line, which is renowned for its reliability, performance, and flexibility in various applications, including automotive, industrial control, and smart connectivity.

Key Features

  • Core: The microcontroller features a robust core that is capable of handling complex computations and processes efficiently, ensuring smooth and reliable operation in critical applications.
  • Memory: It is equipped with ample memory, including both flash and RAM, to store and execute large applications, which is essential for systems requiring fast data processing and high storage capacity.
  • I/O Ports: A variety of input/output ports are available, enabling easy integration with other components and peripherals. This versatility makes the PCJ7991AT/1081/M,1 suitable for a wide range of use cases.
  • Connectivity: With integrated communication interfaces such as CAN, LIN, and SPI, this microcontroller ensures seamless connectivity and data exchange with other devices, making it ideal for networked systems.
  • Power Efficiency: Designed with power efficiency in mind, the PCJ7991AT/1081/M,1 helps reduce the overall energy consumption of the system, which is critical for battery-operated and energy-sensitive applications.
  • Temperature Range: The microcontroller operates within a wide temperature range, ensuring consistent performance even under extreme environmental conditions.

Applications

The versatility of the NXP PCJ7991AT/1081/M,1 makes it suitable for a multitude of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Smart home and IoT devices
  • Medical equipment
  • Consumer electronics

Quality and Support

NXP is committed to providing high-quality products, and the PCJ7991AT/1081/M,1 is no exception. It is manufactured using state-of-the-art processes to ensure reliability and longevity. Additionally, NXP offers extensive technical support for their products, including detailed documentation, software tools, and a community of experts to assist developers in bringing their projects to fruition.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.5301
STMicroelectronics
Need more? Email Us
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess