EN
  • EN
  • DE

PCIMX7D7DVM10SA

Part No PCIMX7D7DVM10SA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MPU i.MX 7 RISC 32-Bit 1000MHz/200MHz 541-Pin MAPBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031237-PCIMX7D7DVM10SA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX7D7DVM10SA CAD Model

Description

Product Overview: NXP PCIMX7D7DVM10SA

The NXP PCIMX7D7DVM10SA is a high-performance, power-efficient processor designed to cater to the growing demands of the embedded electronics market. Built upon the i.MX 7Dual series of applications processors, this product integrates a dual-core ARM Cortex-A7 system, which operates at speeds up to 1.0 GHz, offering a balanced blend of power and performance efficiency.

This processor is particularly well-suited for applications that require advanced multimedia, secure data processing, and high levels of connectivity. It boasts a range of features that make it ideal for use in a variety of sectors, including industrial, automotive, consumer, and IoT (Internet of Things).

Key Features:

  • Dual-Core ARM Cortex-A7: The two ARM Cortex-A7 cores provide a powerful yet energy-efficient processing solution, enabling complex tasks to be handled with ease.
  • NEON SIMD: Integrated NEON SIMD co-processors help accelerate multimedia and signal processing tasks, enhancing overall system capabilities.
  • Power-Efficient Design: The processor is designed with energy efficiency in mind, making it suitable for battery-powered devices or applications where power consumption is a critical factor.
  • Advanced Security: Equipped with a range of security features, including secure boot, cryptographic acceleration, and tamper detection, the PCIMX7D7DVM10SA ensures that data remains secure from external threats.
  • Connectivity: With integrated support for a variety of connectivity options, including Ethernet, USB, and I2C, this processor can easily be incorporated into a broad range of devices and systems.
  • Graphics Processing: The inclusion of a 3D graphics processing unit (GPU) allows for enhanced visual experiences in multimedia applications and user interfaces.

The NXP PCIMX7D7DVM10SA stands out for its ability to deliver high computational performance while maintaining low power consumption. It is an excellent choice for developers looking to create sophisticated systems that require multitasking capabilities, multimedia enhancements, and robust security features without compromising on energy efficiency.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5454 $55.6362
7+ $15.2168 $106.5176
11+ $14.7413 $162.1543
15+ $14.2657 $213.9855
19+ $13.7902 $262.0138
25+ $12.3636 $309.0900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess