EN
  • EN
  • DE
  • IT

PCF8885TS/1

Part No PCF8885TS/1
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715720-PCF8885TS/1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8885TS/1 CAD Model

Description

The NXP PCF8885TS/1 is a sophisticated capacitive touch sensor designed to provide a highly responsive interface for a wide range of applications. This compact and efficient device is perfect for those looking to integrate touch functionality into their designs, offering both sensitivity and reliability in a single chip.

Key Features

  • Capacitive Touch Sensing: The PCF8885TS/1 uses capacitive sensing technology to detect touch inputs with high precision, allowing for the creation of intuitive and user-friendly interfaces.
  • Auto-calibration: To ensure consistent performance, the device features an auto-calibration function that compensates for changes in the environment or the presence of foreign objects.
  • Low Power Consumption: Designed with efficiency in mind, the PCF8885TS/1 operates with low power consumption, making it ideal for battery-powered applications.
  • Configurable Sensitivity: Users can adjust the sensitivity settings to cater to different panel sizes and materials, providing flexibility across various design requirements.
  • I<sup>2C Interface: The inclusion of an I<sup>2C interface facilitates easy communication with microcontrollers, allowing for quick integration into existing systems.

Applications

The PCF8885TS/1 is versatile and can be used in a multitude of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and remote controls
  • Home automation systems, including smart lighting and thermostats
  • Industrial controls for machinery and user interfaces
  • Automotive interfaces, including touch-sensitive buttons and sliders

Technical Specifications

The PCF8885TS/1 operates within a supply voltage range of 2.3V to 5.5V, which is suitable for a variety of power environments. Its operating temperature range from -40°C to +85°C ensures reliability across diverse climatic conditions. Furthermore, the device is available in a small TSSOP16 package, making it easy to fit into space-constrained designs.

Conclusion

With its combination of advanced features, the NXP PCF8885TS/1 is an excellent choice for designers looking to add capacitive touch capabilities to their products. Its ease of use, low power requirements, and configurability make it a versatile component for a broad range of interactive applications.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3853 $60.9354
42+ $2.7778 $116.6676
65+ $2.6912 $174.9280
89+ $2.6045 $231.8005
115+ $2.5179 $289.5585
154+ $2.2569 $347.5626
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess