The NXP PCF8594E-2 is a cutting-edge Electrically Erasable Programmable Read-Only Memory (EEPROM) component, designed to provide robust storage solutions for sophisticated electronic systems. This high-quality EEPROM offers 4 Kbits of memory, making it an ideal choice for applications that require small data storage without the need for frequent updates.
Key Features
- Memory Size: 4 Kbits, providing sufficient space for calibration data, device configuration, and small application logs.
- Interface Type: The device supports a two-wire I2C-bus interface, enabling simple and efficient communication with microcontrollers and other I2C-compatible devices.
- Supply Voltage: Operates over a wide range of supply voltages from 2.5V to 6V, accommodating various logic levels and system requirements.
- Write Cycles: Capable of withstanding a minimum of 1 million write cycles per byte, ensuring data integrity and EEPROM longevity.
- Data Retention: Guarantees data retention for a minimum of 10 years, offering long-term reliability for critical applications.
- Package: Available in a compact 8-pin DIP or SO package, suitable for space-constrained applications.
- Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, making it robust for harsh environments.
Applications
The PCF8594E-2 is versatile and can be used in various applications, including:
- Consumer electronics
- Industrial control systems
- Automotive systems
- Smart metering
- Healthcare devices
Conclusion
With its high reliability and robust feature set, the NXP PCF8594E-2 EEPROM is a top choice for designers looking to incorporate non-volatile memory into their systems. Its compatibility with the I2C-bus interface and wide voltage range ensures seamless integration into a variety of circuits, making it a versatile and reliable solution for storing critical data in electronic devices.