Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833512-PCF8593T/1
Ultra Librarian 3D Model Ultra Librarian PCF8593T/1 CAD Model

Description

The PCF8593T/1 is a CMOS1 Integrated Circuit (IC) that provides an array of features for real-time clock and calendar functionalities. Manufactured by NXP Semiconductors, this chip is designed for a wide range of applications that require timekeeping, from consumer electronics to industrial systems.

Key Features

  • Real-Time Clock/Calendar: Tracks hours, minutes, and seconds in 24-hour or 12-hour format with AM/PM indication. The calendar functionality accounts for days, weeks, months, and years, including leap years up to the year 2099.
  • Programmable Alarm and Timer Functions: Offers a programmable alarm setting and timer capabilities that can be used for wake-up or reminder signals.
  • Low Power Consumption: Designed for energy efficiency, the PCF8593T/1 has a low power consumption that makes it ideal for battery-operated devices.
  • I2C-Bus Interface: Equipped with an I2C-bus interface that supports standard and fast mode data transfer rates, allowing for easy integration into most microcontroller-based systems.
  • Frequency Output: Provides a selectable frequency output that can be used as an external clock signal for other devices.
  • Automatic Power Switch-over: Includes an automatic switch-over to a backup battery when main power is lost, ensuring uninterrupted timekeeping.
  • 3.3 V and 5 V Operation: Operates at both 3.3 V and 5 V supply voltages, ensuring compatibility with a wide range of system designs.

Applications

The versatility of the PCF8593T/1 makes it an excellent choice for various applications, such as:

  • Consumer electronics (clock radios, video recorders, televisions)
  • Office equipment (fax machines, printers)
  • Home appliances (microwave ovens, thermostats)
  • Industrial controls
  • Portable instrumentation

With its precision timekeeping, low power consumption, and easy integration, the PCF8593T/1 from NXP is an ideal solution for any design requiring reliable real-time clock and calendar functions.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8245 $58.9470
13+ $8.0611 $104.7943
20+ $7.8092 $156.1840
27+ $7.5573 $204.0471
35+ $7.3054 $255.6890
46+ $6.5497 $301.2862
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention