EN
  • EN
  • DE

PCF8575CTS/F1

Part No PCF8575CTS/F1
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer NXP
Win Source Part Number 345598-PCF8575CTS/F1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8575CTS/F1 CAD Model

Description

NXP PCF8575CTS/F1 I/O Expander

The NXP PCF8575CTS/F1 is a robust I/O expander that offers a convenient solution for extending the input/output capabilities of microcontrollers and microprocessors with limited I/O pins. This integrated circuit is designed to provide an additional 16 I/O pins through a two-wire I²C-bus/SMBus interface, making it an essential component for applications requiring additional I/Os in a compact and efficient package.

With the ability to operate over a wide supply voltage range from 2.5V to 5.5V, the PCF8575CTS/F1 is versatile and can be used in a variety of systems, ensuring compatibility with both 3.3V and 5V logic levels. This makes it suitable for interfacing with a diverse array of microcontrollers and processors, which is particularly useful in mixed-voltage environments.

The device features an interrupt output which can be connected to the interrupt logic of the microcontroller. This functionality allows the microcontroller to be informed of input changes without the need for constant polling, thus saving power and processor resources. The interrupt output is activated when any input state differs from its corresponding input port register state, highlighting the component's ability to enhance system efficiency.

Each of the 16 I/O ports can be independently configured as an input or output, providing designers with the flexibility to adapt the expander to the specific needs of their application. This makes the PCF8575CTS/F1 an ideal choice for expanding the I/O capabilities in systems with limited GPIOs, such as embedded systems, sensor interfaces, and various control applications.

For ease of use, the PCF8575CTS/F1 comes in a TSSOP24 package, which is compact and suitable for space-constrained applications. Additionally, the device supports up to eight different I²C addresses, allowing for up to eight devices to be connected on the same bus. This feature provides the potential to expand the I/O capability up to 128 additional ports when using multiple PCF8575CTS/F1 devices.

Overall, the NXP PCF8575CTS/F1 is an excellent choice for designers looking to increase the I/O functionality of their systems without significant complexity or cost, providing a simple, efficient, and scalable solution for I/O expansion needs.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess