EN
  • EN
  • DE

PCF8563TS

Part No PCF8563TS
Manufacturer NXP / Nexperia
Description Real-time clock/calendar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236209-PCF8563TS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCF8563TS CAD Model

Description

Overview of the NXP PCF8563TS Real-Time Clock (RTC) IC

The NXP PCF8563TS is a CMOS1 Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I2C interface. This highly integrated timekeeping solution offers a rich set of features and is designed to address a wide array of applications within consumer, industrial, and embedded systems.

Key Features

  • Accuracy: The device maintains an accurate timekeeping system with a programmable clock output for periodic time intervals.
  • Low Power Consumption: Engineered for energy efficiency, it is particularly suitable for battery-powered applications due to its minimal power requirements.
  • I2C-Bus Interface: The PCF8563TS communicates via a two-wire I2C serial interface, which facilitates easy integration into most microcontroller-based systems.
  • Calendar Function: It comes with an in-built calendar, accurate until the year 2099, and compensates for leap years as well as months with fewer than 31 days.
  • Alarm Function: The device features an alarm and timer function that can be set with the software.
  • Clock Frequency Output: A programmable clock output function is available, which can be used for peripheral devices.

Applications

The NXP PCF8563TS is versatile and can be used in various applications such as:

  • Mobile phones
  • Tablets
  • Personal computers
  • Consumer electronics
  • Handheld devices
  • Industrial controls
  • Medical devices
  • Utility meters

Package and Quality

The PCF8563TS is offered in a small SOT96-1 package, also known as SO8. This compact form factor makes it ideal for applications where space is at a premium. NXP's commitment to quality ensures that the PCF8563TS provides reliable timekeeping capabilities across its operational range.

In summary, the NXP PCF8563TS RTC provides an efficient and reliable solution for embedded systems requiring accurate time and date functions. Its low power consumption, combined with a feature-rich design, makes it an excellent choice for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,270 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess