EN
  • EN
  • DE

PCF8522FP

Part No PCF8522FP
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270335-PCF8522FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8522FP CAD Model

Description

The NXP PCF8522FP is a versatile, low-power LCD driver, designed to drive alphanumeric and graphical displays. It is part of NXP's extensive range of interface products, which are known for their reliability and performance. The PCF8522FP is specifically engineered for applications where efficient power management and a flexible interface are paramount.

Key Features

  • Display Support: Capable of driving displays with up to 32 segments and supports multiple backplane configurations, making it suitable for a variety of LCD panel types.
  • Interface Options: Includes an I²C-bus interface, which allows for easy integration into most microcontroller-based systems, ensuring a seamless communication with the host processor.
  • Low Power Consumption: Designed for battery-powered applications, the PCF8522FP offers a low power consumption mode, which is critical for extending the battery life of portable devices.
  • Multiplex Rates: Supports multiple multiplex rates, giving designers the flexibility to choose the optimal trade-off between power consumption and display quality.
  • Temperature Range: Operates within an extended temperature range, making it suitable for use in a wide range of environments and applications.

Applications

The NXP PCF8522FP is ideal for a broad array of applications, including but not limited to handheld devices, industrial control panels, medical equipment, and any other system requiring a reliable and clear display interface. Its flexibility and efficiency make it especially well-suited for portable and power-sensitive applications where display clarity and extended battery life are critical.

Technical Specifications

  • Voltage Supply: Typically 2.5V to 5.5V
  • Display Type: Supports STN and DSTN displays
  • Package: Available in a thin quad flat package (TQFP)
  • Quality and Reliability: Manufactured to NXP's high-quality standards, ensuring high reliability and performance for the lifetime of the product.

The NXP PCF8522FP LCD driver is a testament to NXP's commitment to providing advanced interface solutions that meet the needs of modern electronic systems. Its combination of power efficiency, interface flexibility, and display support makes it an excellent choice for developers looking to enhance the user experience of their products.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess