EN
  • EN
  • DE

2SC1217

Part No 2SC1217
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036863-2SC1217
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1217 CAD Model

Description

The 2SC1217 is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for use in high-frequency amplifier applications, particularly in radio frequency (RF) and intermediate frequency (IF) stages. Its robust design allows it to operate efficiently in various communication devices and instrumentation.

Applications:

  • RF Amplifiers
  • IF Amplifiers
  • Oscillator Circuits
  • Mixer Stages
  • Communication Equipment

Features:

  • Low Noise Figure: Minimizes unwanted signal interference, providing clear signal amplification.
  • High Gain: Offers substantial signal amplification, enhancing the sensitivity of receiving circuits.
  • High Transition Frequency (fT): Enables operation in high-frequency applications, making it suitable for RF and IF stages.
  • Epitaxial Planar Construction: Ensures consistent performance and reliability.
  • NPN Silicon Transistor: A standard and widely used transistor type.

Benefits:

  • Improved Signal Clarity: Low noise figure ensures that the amplified signal remains clear and free from excessive noise.
  • Enhanced Receiver Sensitivity: High gain amplifies weak signals, improving the overall sensitivity of the receiving device.
  • Reliable Performance: Epitaxial planar construction provides consistent and stable operation over a wide range of conditions.
  • Versatile Application: Suitable for various high-frequency applications, simplifying design and inventory management.
  • Easy Integration: Standard NPN transistor configuration simplifies integration into existing circuits.

Additional Details:

The 2SC1217 typically comes in a small signal package, designed for easy mounting on printed circuit boards (PCBs). It operates with a collector-emitter voltage (VCEO) and collector current (IC) that are suitable for small signal amplification. The device is characterized by its low noise figure, typically in the range of a few decibels (dB) at relevant frequencies. It is designed to be a through-hole component.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess