EN
  • EN
  • DE

PCF7953ATT

Part No PCF7953ATT
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC KEYLESS ENTRY/GO 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Status Active
Win Source Part Number 345556-PCF7953ATT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7953ATT CAD Model

Description

The NXP PCF7953ATT is an advanced, highly integrated car entry solution that combines multiple functionalities into a single, compact package. This versatile device is designed to meet the rigorous demands of modern automotive applications, providing manufacturers with a reliable and secure way to implement keyless entry and start systems in their vehicles.

Key Features

  • High-Security Level: The PCF7953ATT incorporates a sophisticated transponder chip that features Hitag AES-based cryptography, offering a high level of security against duplication and hacking attempts.
  • Low Power Consumption: Designed with energy efficiency in mind, the chip operates at a low power level, which is critical for battery-operated devices like car keys.
  • Multi-Functional: This device supports Passive Keyless Entry (PKE) and Go systems, Remote Keyless Entry (RKE), and Immobilizer functions, making it a comprehensive solution for vehicle access and security.
  • Frequency Agility: The PCF7953ATT operates over a wide frequency range, ensuring compatibility with global standards and facilitating its use in various markets.

Applications

The NXP PCF7953ATT is primarily used in the automotive industry, where it serves as the core component in:

  • Key fobs for Passive Keyless Entry and Go systems
  • Remote Keyless Entry systems
  • Immobilizer systems

Technical Specifications

  • Package: TSSOP20
  • Supply Voltage: 2.0 V to 3.6 V
  • Operating Frequency: 125 kHz and 13.56 MHz for RKE and PKE applications
  • Temperature Range: -40°C to +85°C

With its robust security features, low power consumption, and multi-functional capabilities, the NXP PCF7953ATT is an ideal choice for automotive manufacturers looking to enhance the user experience with advanced vehicle entry systems. Its compatibility with international frequency standards and wide temperature range ensures reliable operation in diverse environments and across different regions.

You May Also Be Interested in

Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess