EN
  • EN
  • DE

SN75LBC171DB

Part No SN75LBC171DB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 3/3 20SSOP / 3/3 Transceiver Half RS422, RS485 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 75LBC171
Other Names SN75LBC171DBG4,SN75LBC171DBG4,2156-SN75LBC171DB,TEXTISSN75LBC171DB
Standard Package 70
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261476-SN75LBC171DB
Ultra Librarian 3D Model Ultra Librarian SN75LBC171DB CAD Model

Description

Product Overview: SN75LBC171DB from Texas Instruments

The SN75LBC171DB is a robust differential bus transceiver designed by Texas Instruments to facilitate reliable communication in demanding industrial environments. This device is part of the 3-state differential line driver and receiver family that is specifically engineered for balanced transmission lines. The SN75LBC171DB operates using the RS-485 and RS-422 communication protocols, which are standards for serial data transmission.

Key Features

  • Compatibility: The SN75LBC171DB is compatible with the requirements of the TIA/EIA-485A standard, ensuring interoperability with a wide range of industrial equipment.
  • Bus-Pin Protection: It offers protection against high energy noise spikes on the communication bus lines, which is essential in industrial settings where electrical noise can be a significant issue.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating, thereby enhancing its reliability and longevity.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75LBC171DB consumes minimal power, making it suitable for energy-conscious applications.
  • Wide Common-Mode Range: The transceiver supports a wide common-mode voltage range, which allows for better noise immunity and stable data transmission.
  • High-Speed Operation: It is capable of operating at data rates up to 10 Mbps, making it a suitable choice for high-speed data communications.

Applications

The SN75LBC171DB is ideal for a variety of applications that require robust and reliable data transmission, including:

  • Industrial control and automation systems
  • Building automation and HVAC controls
  • Networked security cameras and access control systems
  • Data acquisition and remote sensing
  • Point of sale (POS) systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LBC171DB is no exception. It is manufactured to high standards, ensuring consistent performance and reliability in a variety of operating conditions. With its robust design and advanced protection features, the SN75LBC171DB is a transceiver that system designers and engineers can trust for their critical communication needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2818 $60.8454
7+ $16.6415 $116.4905
10+ $16.1215 $161.2150
13+ $15.6014 $202.8182
17+ $15.0814 $256.3838
23+ $13.5212 $310.9876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess