EN
  • EN
  • DE

PCF50633HN05N3

Part No PCF50633HN05N3
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151589-PCF50633HN05N3
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF50633HN05N3 CAD Model

Description

Introducing the PCF50633HN05N3 Power Management IC from NXP

The PCF50633HN05N3 is a highly integrated power management unit (PMU) designed by NXP Semiconductors, a leader in the semiconductor industry. This advanced chip is tailored to meet the demanding power requirements of portable devices such as smartphones, tablets, and other handheld electronics. The PCF50633HN05N3 is engineered to provide a comprehensive power solution, optimizing efficiency and prolonging battery life, thereby enhancing the user experience.

At the heart of this PMU lies a versatile range of features that cater to various power demands. The device boasts multiple DC-DC converters, linear regulators, and charge management controls, all designed to manage power distribution efficiently across the system. The integrated battery charger ensures safe and fast charging, supporting various battery chemistries and featuring programmable charge parameters to suit specific needs.

The PCF50633HN05N3 is not just about power delivery; it also includes a real-time clock (RTC) and an intelligent on/off controller, providing additional functionality that is essential for modern electronic devices. The RTC ensures accurate timekeeping even when the main power is off, while the on/off controller allows for sophisticated power sequencing and system control.

Flexibility is a key attribute of the PCF50633HN05N3, with its I2C-bus interface enabling programmable settings and facilitating communication with the host processor. This allows for dynamic power management adjustments and system diagnostics, ensuring optimal performance under varying operating conditions.

The device is housed in a compact HVQFN package, making it suitable for space-constrained applications. Its small footprint does not compromise on performance or functionality, providing designers with a powerful yet efficient power management solution.

In conclusion, the NXP PCF50633HN05N3 is a state-of-the-art power management unit that offers a rich set of features to address the complex power needs of today's portable devices. Its integration of multiple power control components, coupled with programmable flexibility and additional functionalities like RTC and intelligent power sequencing, makes it an indispensable component for achieving high system efficiency and reliability.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
QSI
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess