EN
  • EN
  • DE

PCF2127AT/1,518

Part No PCF2127AT/1,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CAL I2C/SPI 20-SOIC / Real Time Clock Serial 512byte Clock/Calendar 20-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, TCXO/Crystal, Watchdog Timer
Memory Size 512B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 1.8 V ~ 4.2 V
Voltage - Supply, Battery 1.8 V ~ 4.2 V
Current - Timekeeping (Maximum) 1.5μA @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 791521-PCF2127AT/1,518
Popularity Medium
Supply and Demand Status Limited
Family Name PCF2127
Introduction Date November 25, 2008
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF2127AT/1,518 CAD Model

Description

NXP PCF2127AT/1,518 Real-Time Clock (RTC)

The NXP PCF2127AT/1,518 is a highly accurate Real-Time Clock (RTC) and calendar optimized for low power consumption and with a wealth of features for timekeeping. This integrated circuit (IC) is designed to provide precise time and date information, and it includes a battery backup input to maintain accurate timekeeping when main power to the device is interrupted.

The PCF2127AT/1,518 offers a wide voltage range, operating from 1.3 V to 5.5 V, making it suitable for a variety of applications including industrial control systems, metering, and other embedded systems. Its low power consumption is ideal for battery-operated devices, ensuring minimal impact on battery life.

Key Features:

  • High Accuracy: The device features a temperature-compensated crystal oscillator (TCXO) with a frequency offset of ±3 ppm from -40°C to +85°C, which translates to a time deviation of less than 2 minutes per year.
  • Flexible Timekeeping: It supports a wide range of timekeeping formats including seconds, minutes, hours, days, weekdays, months, and years, with automatic leap year correction up to the year 2099.
  • Alarm and Timer Functions: The RTC includes an integrated alarm function that can be programmed to trigger on a minute, hour, day, or weekday basis. It also features a countdown timer for additional time management.
  • Power Management: The device includes an integrated power management system that switches automatically to the backup battery when necessary, and a battery low detection circuit.
  • Communication Interface: The IC is equipped with both I²C-bus and SPI-bus interfaces for easy integration into a variety of systems.
  • Additional Features: The PCF2127AT/1,518 also offers a programmable clock output, programmable timer, and a programmable offset register for frequency adjustment.

This RTC is available in a small TSSOP16 package, which is suitable for space-constrained applications. The product's part number, PCF2127AT/1,518, indicates the package type and quantity in which it is shipped, with this variant typically supplied in tape and reel format for automated assembly processes.

Whether for consumer electronics, automotive, telecommunications, or industrial applications, the NXP PCF2127AT/1,518 provides a reliable and versatile solution for maintaining accurate time and date, ensuring system reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
8+ $13.3919 $107.1352
12+ $12.9734 $155.6808
16+ $12.5549 $200.8784
21+ $12.1364 $254.8644
28+ $10.8809 $304.6652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess