EN
  • EN
  • DE

PCF1106D/024

Part No PCF1106D/024
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084303-PCF1106D/024
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF1106D/024 CAD Model

Description

Introducing the NXP PCF1106D/024: A Precision Capacitive Touch Sensor IC

The NXP PCF1106D/024 is a state-of-the-art capacitive touch sensor integrated circuit (IC) designed to provide a highly responsive and reliable interface for a variety of touch-sensitive applications. This advanced sensor IC is ideal for implementing touch control in a wide range of products, from consumer electronics to industrial control panels.

Key Features of the PCF1106D/024

  • High Sensitivity: The PCF1106D/024 boasts exceptional sensitivity, making it capable of detecting even the lightest touch. This ensures a smooth user experience and quick response times.
  • Low Power Consumption: Engineered for efficiency, the IC consumes minimal power, making it suitable for battery-operated devices where power conservation is critical.
  • Multiple Touch Channels: It supports multiple touch channels, allowing for the creation of sophisticated user interfaces that can handle multiple touch points simultaneously.
  • Robust Noise Immunity: The design of the PCF1106D/024 ensures it is resistant to electromagnetic interference and other noise sources, ensuring reliable operation even in challenging environments.
  • Flexible Configuration: The IC can be configured for various applications, providing versatility to designers and enabling them to cater to different user interface requirements.

Applications

The NXP PCF1106D/024 is suitable for a variety of applications, including:

  • Smart home devices
  • Interactive kiosks
  • Portable consumer electronics
  • Automotive control panels
  • Industrial machinery interfaces

Technical Specifications

Some of the technical specifications that make the PCF1106D/024 a top choice for designers include:

  • Operating Voltage Range: 2.5V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package: Available in a small footprint to fit compact designs

Conclusion

With its combination of high sensitivity, low power consumption, and robust noise immunity, the NXP PCF1106D/024 capacitive touch sensor IC is an excellent choice for any application requiring a reliable and user-friendly touch interface. Its flexibility and ease of integration make it a go-to solution for designers looking to enhance the user experience with capacitive touch technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess