EN
  • EN
  • DE

PCD80725EL/F12

Part No PCD80725EL/F12
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270146-PCD80725EL/F12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD80725EL/F12 CAD Model

Description

Introducing the PCD80725EL/F12 from NXP Semiconductors

The PCD80725EL/F12 is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This powerful chip is part of the LPC800 series, well-known for their high performance, energy efficiency, and flexibility, making it an ideal choice for a wide range of applications.

Key Features:

  • Architecture: The PCD80725EL/F12 is built on a 32-bit ARM Cortex-M0+ processor, which provides a perfect balance between power consumption and processing capability. This core operates at a frequency of up to 30 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • Memory: Equipped with 32 KB of flash memory and 4 KB of RAM, the microcontroller offers ample space for application code and data storage, facilitating complex and memory-intensive operations.
  • I/O Options: The device includes a range of input/output options such as multiple GPIO pins, I2C, SPI, and UART interfaces. This versatility allows for easy integration with peripheral devices and sensors, making it suitable for IoT applications and smart device development.
  • Power Efficiency: NXP's PCD80725EL/F12 is designed with power efficiency in mind. It features multiple power-saving modes, including a deep power-down mode that significantly reduces power consumption when the device is not in active use.
  • Analog Capabilities: The microcontroller comes with an integrated analog-to-digital converter (ADC), providing the ability to process analog signals and making it ideal for applications that require sensor data acquisition.

Applications:

The PCD80725EL/F12 microcontroller is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery-powered applications
  • Automation and smart sensors

With its robust feature set and NXP's reputation for reliability, the PCD80725EL/F12 is a smart choice for developers looking to create sophisticated and power-conscious devices. Whether you're designing a new smart home gadget or an industrial automation controller, this microcontroller offers the performance and flexibility to bring your innovative ideas to life.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess