The PCD8005HL/163 is a state-of-the-art integrated circuit (IC) designed by NXP Semiconductors for applications requiring contactless communication. This high-performance reader IC is a part of NXP's renowned reader solutions, which are widely recognized for their reliability, security, and ease of integration. It is ideally suited for a range of applications, including access control, payment systems, and public transportation ticketing.
Key Features
- High-Frequency Operation: Operating at 13.56 MHz, the PCD8005HL/163 is compatible with ISO/IEC 14443 A/B and ISO/IEC 15693 standards, ensuring broad interoperability with various contactless cards and tags.
- Integrated Transceiver: The IC comes with an integrated analog front-end and data framing system for handling the communication protocol, reducing the need for additional external components.
- Advanced Security: It features hardware support for secure transactions, including encryption and decryption capabilities, to ensure secure data exchange and prevent unauthorized access.
- Flexible Interface Options: The PCD8005HL/163 offers a versatile serial communication interface, making it easy to connect with a wide range of host controllers.
- Low Power Consumption: Designed with power efficiency in mind, the IC ensures minimal power draw, which is crucial for battery-operated devices.
Applications
The versatility of the PCD8005HL/163 allows for its use in a variety of contactless applications. Its robust design and high level of integration make it an excellent choice for:
- Contactless payment terminals
- Access control systems
- Public transport fare collection systems
- Identification and authentication systems
- NFC-enabled devices and readers
Product Specifications
Equipped with advanced features, the PCD8005HL/163 provides a compact and efficient solution for contactless reader applications. The IC package is designed to meet the stringent requirements of industrial applications and is available in a leadless HVQFN package for easy PCB design and assembly.
With NXP's commitment to providing high-quality, secure, and reliable integrated circuits, the PCD8005HL/163 stands out as a top choice for developers looking to implement contactless communication capabilities in their products.