EN
  • EN
  • DE

PCD8002HL

Part No PCD8002HL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270092-PCD8002HL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCD8002HL CAD Model

Description

The NXP PCD8002HL is a state-of-the-art integrated circuit designed for the burgeoning field of contactless communication technology. This advanced product is part of NXP's commitment to providing innovative solutions for smart card applications. The PCD8002HL is tailored to meet the demands of various industries including banking, transportation, and access control.

Key Features

  • High-Frequency Operation: The PCD8002HL operates at 13.56 MHz, which is the standard frequency for most contactless smart card applications, ensuring compatibility with a wide range of products and systems.
  • ISO/IEC 14443 Compliance: Fully compliant with ISO/IEC 14443 parts 2 and 3, this IC is suitable for use in Type A and Type B contactless communication interfaces.
  • Integrated Transmitter and Receiver: The chip includes an integrated transmitter and receiver with an antenna driver, which facilitates a seamless and efficient communication link with contactless cards.
  • Enhanced Security: With advanced encryption and secure access modules, the PCD8002HL offers robust security features that are essential for sensitive applications such as payment systems and personal identification.
  • Low Power Consumption: Designed for efficiency, the PCD8002HL boasts low power consumption, making it ideal for portable and battery-powered devices.

Applications

The versatility of the NXP PCD8002HL allows it to be used in a plethora of applications. It is particularly well-suited for:

  • Point of Sale (POS) terminals
  • Automated Fare Collection (AFC) systems
  • Access control systems
  • Identity verification and e-Government solutions

Technical Specifications

The PCD8002HL is packed with technical features that ensure top-notch performance. Here are some of its specifications:

  • Supply voltage: 2.7V to 5.5V
  • Operating temperature range: -25°C to +85°C
  • Package: HVQFN32 (5 mm x 5 mm)

For developers and manufacturers looking to integrate contactless communication capabilities into their products, the NXP PCD8002HL provides a reliable and secure solution that is both easy to implement and highly effective.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess