The PH5930AL is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This component is part of NXP's extensive portfolio of field-effect transistors, which are known for their high efficiency, reliability, and robustness in a wide range of applications.
Key Features
- Low On-State Resistance (RDS(on)): The PH5930AL boasts an extremely low on-state resistance, which translates to higher efficiency in electronic circuits by minimizing power loss during operation.
- High-Speed Switching: Designed for rapid switching applications, this MOSFET enables high-frequency operation, making it suitable for power conversion and management tasks in modern electronic devices.
- High Power Efficiency: With its optimized design for low conduction and switching losses, the PH5930AL is an excellent choice for power-sensitive circuits, contributing to overall energy savings.
- Enhanced Thermal Performance: The MOSFET is encapsulated in a robust package that enhances heat dissipation, allowing for stable operation even under high current and temperature conditions.
Applications
The versatile nature of the PH5930AL makes it an ideal choice for a broad spectrum of applications, including:
- DC/DC converters
- Power management modules
- Motor control circuits
- Computing and server power supplies
- Automotive systems and electric vehicles
Technical Specifications
With a focus on performance and efficiency, the PH5930AL has been engineered to meet the demanding requirements of today's electronic devices. Some of its technical specifications include:
- Drain-source voltage (VDS): up to 30V
- Continuous drain current (ID): up to 93A
- Power dissipation (PD): up to 156W
- Operating temperature range: -55°C to 175°C
Quality and Reliability
NXP's commitment to quality ensures that the PH5930AL MOSFET meets the highest standards of reliability and performance. It is designed to comply with rigorous industry certifications and undergoes extensive testing to guarantee long-term stability and functionality in a variety of conditions.