EN
  • EN
  • DE

PH11030AL

Part No PH11030AL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 273682-PH11030AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH11030AL CAD Model

Description

Product Overview: NXP PH11030AL

The NXP PH11030AL is a cutting-edge, high-performance RF power LDMOS transistor that is designed to meet the rigorous demands of modern RF energy applications. This device is a testament to NXP's commitment to providing innovative solutions for the fast-evolving electronics industry. The PH11030AL is specifically engineered to deliver exceptional efficiency and reliability, making it an ideal choice for a wide range of applications, including industrial, scientific, medical (ISM) applications, RF heating, plasma lighting, and laser excitation.

Key Features

  • High Power: With an impressive output power, the PH11030AL is capable of driving high-power circuits, ensuring robust performance for energy-intensive applications.
  • Wide Frequency Range: This device operates over a broad frequency spectrum, providing versatility and making it suitable for various RF applications.
  • High Efficiency: The LDMOS transistor is optimized for maximum energy efficiency, which translates to lower operating costs and reduced thermal footprints.
  • Enhanced Ruggedness: NXP's PH11030AL is built to withstand extreme conditions, offering enhanced ruggedness that ensures long-term reliability and stability.

Applications

The flexibility and power of the PH11030AL allow it to be used in a multitude of applications. Its ability to handle high power levels and operate at various frequencies makes it an excellent choice for:

  • RF energy applications such as cooking, defrosting, and drying.
  • Medical applications including MRI and RF ablation.
  • Industrial heating and welding systems.
  • Plasma generation for lighting or material processing.
  • Laser excitation for material processing or scientific research.

Technical Specifications

The PH11030AL boasts a robust set of technical specifications that ensure its performance is unmatched in a variety of settings. These specifications include a high output power rating, efficiency, and thermal management features. Detailed datasheets and technical documents are available to provide comprehensive information on the device's operational parameters and electrical characteristics.

Quality and Support

NXP is known for its commitment to quality, and the PH11030AL is no exception. Customers can expect reliable performance backed by NXP's extensive support network. The company provides technical assistance, application notes, and design resources to help integrate the PH11030AL into various systems seamlessly.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess