EN
  • EN
  • DE

PCD50957H/000

Part No PCD50957H/000
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084283-PCD50957H/000
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD50957H/000 CAD Model

Description

The PCD50957H/000 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This sophisticated MCU is part of NXP's renowned product line, known for its high performance, reliability, and versatility.

Key Features:

  • Advanced Architecture: The PCD50957H/000 is built on an advanced architecture that allows for efficient processing and optimal power management, making it suitable for a wide range of applications.
  • Integrated Peripherals: It comes with a variety of integrated peripherals, including timers, serial communication interfaces, and analog-to-digital converters, which simplify system design and reduce the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU is ideal for battery-operated devices, as it ensures extended operational life and reduced power costs.
  • Robust Security Features: Security is a paramount concern in today's connected devices, and the PCD50957H/000 addresses this with built-in security features that protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: With its flexible memory options, including RAM and EEPROM, this MCU can be tailored to meet the storage requirements of various applications.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a wide temperature range, making it suitable for industrial and automotive environments.

Applications:

The PCD50957H/000 is versatile enough to be used in a multitude of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Energy management systems

With its robust feature set and NXP's commitment to quality, the PCD50957H/000 MCU is an excellent choice for designers looking to develop sophisticated and reliable electronic products. Whether for automotive, industrial, or consumer applications, this MCU provides the performance and features necessary to meet the challenges of modern embedded system design.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess