EN
  • EN
  • DE

PCD50954H/E13/1

Part No PCD50954H/E13/1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270070-PCD50954H/E13/1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCD50954H/E13/1 CAD Model

Description

Introducing the PCD50954H/E13/1 from NXP Semiconductors

The PCD50954H/E13/1 is a state-of-the-art integrated circuit designed by NXP Semiconductors, renowned for their innovative approach in the world of electronic components. This particular product is tailored for mobile and embedded applications where power efficiency and advanced functionality are paramount.

Key Features

  • Low Power Consumption: The PCD50954H/E13/1 is engineered to operate at minimal power, making it ideal for battery-powered devices where longevity is crucial.
  • High Integration: This IC integrates multiple functions which helps in reducing the overall component count in the system design, thereby saving space and cost.
  • Advanced Interface Support: It comes with a variety of interfaces to ensure seamless communication with other components within the system, enhancing overall performance and versatility.

Applications

The PCD50954H/E13/1 is versatile enough to be employed in a wide range of applications. These include, but are not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Personal Digital Assistants (PDAs)
  • GPS Navigation Systems

Technical Specifications

The technical prowess of the PCD50954H/E13/1 is evident in its specifications:

  • Voltage Range: Optimized for mobile device voltages
  • Interface Options: Includes modern interfaces for widespread compatibility
  • Package: Available in a package that is designed for easy integration into various circuit designs

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PCD50954H/E13/1 is manufactured with stringent quality control measures, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of modern electronic devices, offering a solution that engineers and designers can trust.

Support and Resources

Customers can access a comprehensive suite of support and resources for the PCD50954H/E13/1, including detailed datasheets, application notes, and design guides. NXP's dedicated customer support team is also available to assist with any technical inquiries, ensuring smooth integration of the IC into your projects.

With its combination of low power operation, high integration, and support for multiple interfaces, the PCD50954H/E13/1 from NXP Semiconductors is an excellent choice for developers looking to create efficient, high-performance electronic products.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess