EN
  • EN
  • DE

PCA9633DP1

Part No PCA9633DP1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description 4-bit Fm+ I2C-bus LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236114-PCA9633DP1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9633DP1 CAD Model

Description

NXP PCA9633DP1 - 4-bit Fm+ I²C-bus LED driver

The NXP PCA9633DP1 is a highly efficient 4-bit Fast-mode Plus (Fm+) I²C-bus LED driver designed to control four LED outputs with a variety of dimming and blinking functionalities. This LED driver is an optimal solution for applications requiring low-power consumption and sophisticated control over LED lighting, making it perfect for battery-powered devices, indicator lights, and backlighting systems in consumer electronics, automotive, and industrial sectors.

Key Features:

  • Output Drive Capability: Each of the four LED driver outputs can sink up to 25 mA, allowing for a wide range of LED lighting options.
  • Programmable Blink Rate and Duty Cycle: The PCA9633DP1 provides the ability to program the blink rate and brightness, offering customizable lighting effects.
  • Individual LED Brightness Control: Each output can be programmed at different brightness levels using the 256-step PWM control, which enables precise control over the intensity of each LED.
  • Sub-1 V Operation: The device can operate under a low voltage condition, making it suitable for battery-operated gadgets.
  • Fast-mode Plus I²C-bus Interface: With a higher drive capability, the Fm+ I²C-bus allows for more flexibility in bus topology and longer bus length, facilitating communication with the microcontroller or processor.
  • Software Reset Feature: A software reset mechanism allows the device to be reset through the I²C-bus, simplifying software development and system maintenance.
  • Low Standby Current: The PCA9633DP1 is designed for energy efficiency, with a low standby current that helps conserve power when the LED outputs are not in use.

Applications:

The PCA9633DP1 is versatile and can be used in a variety of applications, including:

  • Backlighting for LCD displays
  • Status and indicator lighting
  • Keyboard backlighting
  • Home automation lighting
  • Automotive interior lighting

With its compact design and powerful features, the NXP PCA9633DP1 LED driver is an excellent choice for developers looking to create sophisticated lighting solutions with minimal power consumption.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess