EN
  • EN
  • DE

PCA9566

Part No PCA9566
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269873-PCA9566
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9566 CAD Model

Description

Introducing the NXP PCA9566 16-bit I/O Expander

The PCA9566 from NXP Semiconductors is a robust 16-bit I/O expander, designed to provide additional I/O capabilities to microcontrollers via the two-line bidirectional I²C-bus (Inter-Integrated Circuit). This versatile chip is particularly suitable for applications where I/O pins on a microcontroller are at a premium.

Key Features of the PCA9566

  • Expandable I/O Ports: The PCA9566 provides an additional 16 I/O ports, which can be configured as inputs or outputs, allowing for a significant expansion of I/O capabilities without the need to change the microcontroller.
  • I²C-bus Interface: It supports both 400 kHz I²C Fast-mode and 100 kHz I²C Standard-mode, ensuring compatibility with a wide range of microcontrollers and systems.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding Input Port register state. This is particularly useful for immediate response requirements without the need for constant polling.
  • Power Management: The PCA9566 includes built-in power-on reset and features a low standby current, making it suitable for power-sensitive applications.
  • Addressing: Up to eight PCA9566 devices can share the same I²C-bus, providing up to 128 additional I/Os. The addresses are set by 3 hardware address pins.
  • Compatibility: It is fully compatible with 5 V I²C-bus systems, allowing for easy integration into existing designs.

Applications of PCA9566

The PCA9566 is ideal for a variety of applications, including:

  • Server motherboards and industrial PCs where additional I/Os are necessary for system monitoring and control.
  • Consumer electronics where it can be used to interface with keypads, buttons, LEDs, and other input/output devices.
  • Embedded systems where I/O pin limitations are a concern.

With its flexibility and ease of use, the NXP PCA9566 is an excellent choice for designers looking to expand the I/O capabilities of their microcontroller-based systems without incurring significant additional costs or complexity.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess