EN
  • EN
  • DE

PCA9558PWDH

Part No PCA9558PWDH
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 345228-PCA9558PWDH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9558PWDH CAD Model

Description

The NXP PCA9558PWDH is a robust 8-bit I/O expander designed to provide additional I/O capabilities to microcontrollers over the I²C and SMBus interfaces. The device is particularly suitable for applications where I/O pins are limited and expansion is necessary. With its built-in interrupt feature, the PCA9558PWDH ensures that the microcontroller is promptly notified of any input changes, thus reducing the need for constant polling and enabling more efficient processor operations.

Encased in a TSSOP20 package, the PCA9558PWDH offers a compact solution for system designers looking to enhance their control over various peripherals. This expander is capable of operating on power supplies ranging from 2.3V to 5.5V, making it versatile for use in a wide array of applications, from battery-powered devices to industrial control systems.

The PCA9558PWDH features an active LOW interrupt output which can be connected to the interrupt logic of the microcontroller. By monitoring this output, the microcontroller can detect input changes without the need for constant data polling, thus reducing the overhead on the I²C-bus and minimizing power consumption.

Each I/O pin can be independently configured as an input or output, providing flexibility to the system designer. The outputs are capable of sinking high currents, allowing direct drive of LEDs or other indicators. Additionally, the inputs are equipped with glitch filters to ensure stable operation in electrically noisy environments.

The device supports both the standard (100 kHz) and fast (400 kHz) I²C-bus modes, as well as the SMBus with its specific timing and protocols. This makes the PCA9558PWDH a highly adaptable solution that can be integrated into a variety of I²C or SMBus compliant systems.

In summary, the NXP PCA9558PWDH is an efficient, versatile I/O expander that serves as an ideal solution for expanding the I/O capabilities of microcontrollers in a wide range of applications. Its interrupt feature, flexible I/O configuration, and support for popular serial interfaces make it an invaluable component for system designers aiming to optimize their designs for both performance and power efficiency.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess