EN
  • EN
  • DE

FSA2276UMX

Part No FSA2276UMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO SWITCH DPDT 12UMLP / DPDT HiFi Audio Switch w/ Negative Swing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications Audio
Switch Circuit DTDT
Number of Channels 1
On-State Resistance (Maximum) 1Ohm
Single Supply Voltage (V+) 1.65V ~ 5.5V
-3db Bandwidth 380MHz
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-UFQFN
Supplier Device Package 12-UMLP (1.8x1.8)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807185-FSA2276UMX
Ultra Librarian 3D Model Ultra Librarian FSA2276UMX CAD Model

Description

Product Overview: FSA2276UMX from ON Semiconductor

The FSA2276UMX is a high-performance, double-pole double-throw (DPDT) analog switch designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced switch is a vital component for applications requiring the routing of analog or digital signals. Its compact UMX package makes it an excellent choice for space-constrained applications.

Key Features

  • Low On-Resistance: The FSA2276UMX boasts a low on-resistance typically around 0.5 Ohms, ensuring minimal signal distortion and power loss across the switch.
  • Wide Voltage Range: It operates over a broad voltage range, from 1.65V to 4.3V, catering to various power requirements and making it versatile for both low and high-voltage applications.
  • High Current Handling: This switch can handle high currents, up to 0.7A continuous current per channel, which is suitable for a wide range of signal-switching tasks.
  • Break-Before-Make Switching: The FSA2276UMX is designed to prevent signal overlap with its break-before-make switching mechanism, which ensures signal integrity during the transition between paths.
  • ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharges, enhancing the durability and longevity of the switch.

Applications

The FSA2276UMX is ideal for a variety of applications, including:

  • Mobile phones and personal communication devices
  • Portable media players
  • Notebook computers
  • Audio and video signal routing
  • Data communication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FSA2276UMX is manufactured with precision and is subject to rigorous testing to ensure it meets the stringent standards for quality and performance. This commitment to quality makes the FSA2276UMX a reliable choice for designers and engineers looking for a switch that delivers consistent performance over time.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The FSA2276UMX is designed with eco-friendly materials and is compliant with RoHS directives, making it a responsible choice for environmentally conscious organizations.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8855 $56.5650
65+ $1.5471 $100.5615
105+ $1.4987 $157.3635
140+ $1.4504 $203.0560
180+ $1.4020 $252.3600
240+ $1.2570 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess