Product Overview: NXP PCA9556DW-T
The NXP PCA9556DW-T is a robust and versatile 8-bit I/O expander with an I²C-bus/SMBus interface, designed to provide additional digital signal processing capabilities to microcontrollers in a wide range of applications. This integrated circuit is part of NXP's PCA9556 series, known for its reliability and ease of use.
Key Features
- Interface: I²C-bus/SMBus interface with a fixed address, allowing for simple integration into existing bus systems.
- Ports: 8-bit Input/Output port expander which can be configured as either inputs or outputs.
- Operating Voltage: Wide range of operating voltages from 2.3V to 5.5V, making it suitable for both 3.3V and 5V logic levels.
- Output Drive Capability: Open-drain and quasi-bidirectional I/O configurations available, providing flexibility in interfacing with different types of loads.
- Interrupt Output: An interrupt output flags any changes on the input ports, ensuring prompt response to input state changes.
- Polarity Inversion: Individual polarity inversion registers allow for easy data inversion, simplifying software data management.
- Package: Available in a TSSOP16 (thin shrink small outline package) that is both space-saving and suitable for automated assembly processes.
Applications
The PCA9556DW-T is ideal for a variety of applications where additional I/Os are needed. It is commonly used in:
- Server motherboards
- Industrial control systems
- Robotics
- Embedded systems
- Consumer electronics
Quality and Reliability
NXP is known for its commitment to quality, and the PCA9556DW-T is no exception. This product has been rigorously tested to meet high standards of performance and reliability, ensuring that it meets the requirements of even the most demanding applications.
Overall, the NXP PCA9556DW-T offers designers a compact, easy-to-use solution for expanding the I/O capabilities of microcontroller-based systems, with the trusted performance and support that comes with NXP's products.