EN
  • EN
  • DE

25AA320X-I/ST

Part No 25AA320X-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT SPI 1MHZ 8TSSOP / EEPROM Memory IC 32Kbit SPI 1 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25AA320
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854786-25AA320X-I/ST
Ultra Librarian 3D Model Ultra Librarian 25AA320X-I/ST CAD Model

Description

Microchip Technology's 25AA320X-I/ST EEPROM

The 25AA320X-I/ST is a 32K SPI™ Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This high-quality memory chip is designed to provide flexible non-volatile storage solutions for applications that require reliable data retention and efficient serial I/O communication.

Key Features

  • Memory Size: The device boasts a 32K-bit (4K x 8) memory size, allowing ample space for storing configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface: It features a Serial Peripheral Interface (SPI) with clock rates of up to 10 MHz, ensuring fast data transfer rates and compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The 25AA320X-I/ST operates at a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: This device is robust and reliable, with an industrial temperature range of -40°C to +85°C, ensuring consistent performance in challenging environmental conditions.
  • Package: The EEPROM comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
  • Write Protection: It includes write protection features such as hardware write-protect pin and software write protection, providing security for your critical data.

Applications

The 25AA320X-I/ST is suitable for a wide array of applications across different industries. It is commonly used in:

  • Consumer electronics
  • Industrial automation and control systems
  • Automotive systems
  • Medical devices
  • Smart cards

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 25AA320X-I/ST is no exception. It is manufactured to the highest standards, ensuring reliability and longevity for your products. With its advanced features and robust design, the 25AA320X-I/ST is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess