EN
  • EN
  • DE

PCA9551BSQFN16

Part No PCA9551BSQFN16
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084238-PCA9551BSQFN16
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9551BSQFN16 CAD Model

Description

The PCA9551BSQFN16 is a sophisticated LED driver integrated circuit from NXP Semiconductors, designed to directly interface with I²C-bus and SMBus. This compact component comes in a 16-pin QFN (quad-flat no-leads) package, which is ideal for space-constrained applications.

With its ability to control eight individual LEDs, the PCA9551BSQFN16 provides a versatile solution for a wide range of lighting applications. It is particularly suitable for status or indicator lights, backlighting in LCD displays, and various types of message signaling in consumer electronics, automotive, and industrial control systems.

The device features programmable blink rates and duty cycles, allowing designers to create distinctive lighting effects and power-saving modes. It supports both static (on/off) and blinking operation modes for each LED, with the blink rate programmable from 0.6 Hz to 152 Hz, and the duty cycle adjustable from 0% to 100% in 256 steps, enabling precise control over the intensity and pattern of the light output.

The PCA9551BSQFN16 is designed with an internal oscillator, which eliminates the need for external components for blink timing, thus reducing the overall bill of materials. Its I²C-bus/SMBus interface facilitates easy communication with most microcontrollers, providing a simple way to send commands and configure the LED driver.

Additionally, the device is equipped with built-in power-on reset and a low standby current, making it energy-efficient and reliable for long-term operation. The PCA9551BSQFN16 operates over a wide temperature range, from -40°C to +85°C, ensuring consistent performance in diverse environments.

Overall, the NXP PCA9551BSQFN16 LED driver is an excellent choice for developers looking to implement sophisticated LED control with minimal design complexity and maximum flexibility. Its compact form factor, integrated features, and ease of use make it a valuable component for any project requiring LED management.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,790 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess