Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications 4-Channel I2C Switcher
Supply Voltage - Operating 2.3 V to 3.6 V, 4.5 V to 5.5 V
Case / Package 20-SO
Mounting Surface Mount
Win Source Part Number 345204-PCA9545AD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9545AD CAD Model

Description

NXP PCA9545AD 4-Channel I2C Switch

The PCA9545AD is a high-performance, 4-channel I2C-bus switch with an interrupt logic from NXP Semiconductors. This integrated circuit is designed to provide multi-channel access for I2C devices that operate at clock frequencies up to 400 kHz. The PCA9545AD allows for the connection of up to four separate I2C-bus slave devices to a single I2C-bus master, effectively expanding the I2C-bus connectivity and enabling communication with multiple I2C devices that may have identical addresses.

Key Features:

  • Channel Selection: The device offers four bidirectional translating switches that can be controlled via the I2C-bus, allowing for the selection of any combination of the I2C-bus slave devices.
  • Interrupt Function: Each switch has an interrupt input that is aggregated to produce a master interrupt output, ensuring prompt attention by the host when an event occurs on any of the connected slave devices.
  • Low Standby Current: The PCA9545AD is optimized for low power consumption, drawing a minimal standby current, making it suitable for power-sensitive applications.
  • Compatibility: It is fully compatible with 5V I2C-bus and SMBus protocols, allowing for easy integration into existing systems.

Applications:

The PCA9545AD is ideal for a variety of applications where multiple I2C devices need to be accessed. It is commonly used in:

  • Server systems and server motherboards
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics
  • Medical equipment
  • Automotive infotainment systems

Technical Specifications:

  • Supply Voltage: 2.3V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Packaging: 20-pin TSSOP
  • Compliance: RoHS compliant and Lead-Free

With its versatility and ease of use, the PCA9545AD from NXP is a reliable choice for system designers looking to enhance I2C-bus capabilities in their next project.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV
Maxim Integrated
IC INTERFACE SPECIALIZED 32TQFN / Data Transport Interface 32-TQFN (5x5)
Lowest to $10.0472
ECAD model for MAX3840ETJ+
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
ECAD model for 89HPES16H16ZABR
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $4.1170
ECAD model for DS38EP100SD
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
Others
Need more? Email Us
ECAD model for NET2890

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7277 $51.8263
45+ $2.2381 $100.7145
70+ $2.1682 $151.7740
96+ $2.0982 $201.4272
124+ $2.0283 $251.5092
165+ $1.8185 $300.0525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,830 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention