EN
  • EN
  • DE

PCA9545AD,112

Part No PCA9545AD,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C SWITCH 4CH 20SOIC / I2C Bus Switch 1-Element 1-IN 20-Pin SO Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Applications 4-Channel I2C Switcher
Interface I2C
Operating Supply Voltage 2.3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Mounting SMD
Win Source Part Number 791491-PCA9545AD,112
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9545
Introduction Date July 28, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9545AD,112 CAD Model

Description

Overview of NXP PCA9545AD,112

The NXP PCA9545AD,112 is a high-performance, 4-channel I²C-bus switch with interrupt logic, designed to enable communication with multiple I²C devices that have the same address. This integrated circuit (IC) is a crucial component for applications where multiple I²C devices need to be accessed via a single I²C bus. It is particularly useful in complex systems where expanding the number of unique I²C addresses is necessary.

Key Features

  • Channel Number: The PCA9545AD,112 provides 4 separate bidirectional translating switches that can be controlled via the I²C bus.
  • Addressing: It supports up to 8 different I²C addresses through the use of 3 address pins, allowing multiple PCA9545AD devices on the same bus.
  • Interrupt Logic: Each channel has a dedicated interrupt input which can be monitored via the I²C bus, making it easier for the host controller to recognize which device is requiring attention.
  • Supply Voltage: This IC operates on a supply voltage ranging from 2.3V to 5.5V, accommodating a wide range of applications and system requirements.
  • Low Standby Current: The PCA9545AD,112 is optimized for power-sensitive applications with its low standby current consumption.
  • Packaging: It comes in a 20-pin TSSOP package, which is suitable for surface-mount technology (SMT) and saves valuable board space.
  • Compliance: The device is compliant with I²C-bus specification and user manual UM10204, ensuring compatibility with I²C standards.

Applications

The PCA9545AD,112 is ideal for a variety of applications, including:

  • Servers and networking equipment, where multiple I²C devices are common.
  • Consumer electronics, such as home entertainment systems and multi-zone audio systems.
  • Industrial control systems, where sensor arrays with the same I²C addresses are used.
  • Development platforms, aiding in the prototyping phase by simplifying the management of I²C devices.

With its ability to switch multiple I²C signals and manage interrupt requests, the NXP PCA9545AD,112 is a versatile component that enhances the scalability and functionality of I²C bus systems in a wide range of electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7848 $50.1264
44+ $2.2849 $100.5356
68+ $2.2135 $150.5180
94+ $2.1421 $201.3574
121+ $2.0707 $250.5547
162+ $1.8565 $300.7530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess