EN
  • EN
  • DE

TNETD6032DWPR

Part No TNETD6032DWPR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985247-TNETD6032DWPR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETD6032DWPR CAD Model

Description

The TNETD6032DWPR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This advanced chip is tailored for high-performance applications that require robust data processing and connectivity solutions.

Key Features

  • High-Speed Processing: Equipped with powerful processing capabilities, the TNETD6032DWPR is designed to handle complex computations swiftly, ensuring efficient operation in demanding environments.
  • Connectivity: This IC offers superior connectivity options, making it an ideal choice for networking and communication applications. Its design is optimized for seamless integration with a variety of systems.
  • Low Power Consumption: Despite its high performance, the TNETD6032DWPR is engineered to be energy-efficient, reducing the overall power consumption of the devices it powers.
  • Durability: Texas Instruments' commitment to quality means that the TNETD6032DWPR is built to last, with a robust construction that can withstand the rigors of extensive use.
  • Compact Design: The compact form factor of the chip allows for a smaller footprint on the circuit board, providing more space for other components or enabling the design of smaller, more compact devices.

Applications

The versatility of the TNETD6032DWPR makes it suitable for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • High-speed data transmission systems
  • Wireless communication infrastructure
  • Advanced computing devices

Technical Specifications

The TNETD6032DWPR boasts an array of technical specifications that underscore its performance capabilities:

  • Manufacturer: Texas Instruments
  • Part Number: TNETD6032DWPR
  • Package / Case: PowerPAD-80
  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Quality and Reliability: Meets Texas Instruments' stringent quality standards

For detailed information on the TNETD6032DWPR, including datasheets, technical documents, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess