EN
  • EN
  • DE

PCA9544ABS

Part No PCA9544ABS
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 4-channel IC multiplexer with interrupt logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236003-PCA9544ABS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9544ABS CAD Model

Description

Product Overview: NXP PCA9544ABS

The NXP PCA9544ABS is a high-performance, low-voltage 4-channel I²C-bus switch with interrupt logic, designed to provide multiplexing capabilities for I²C-bus lines. This versatile integrated circuit allows four separate I²C-bus slave or master nodes to be connected to a single I²C-bus master or slave through one of four selectable channels. This capability makes it an ideal solution for overcoming bus address conflicts and enabling multiple I²C devices with the same address to coexist within a single system.

With a supply voltage range from 2.3V to 5.5V, the PCA9544ABS is suitable for interfacing with both standard and low-voltage I²C devices, making it extremely versatile for various applications. The device supports I²C-bus clock frequencies up to 400 kHz, providing the speed needed for efficient data transactions.

Key Features:

  • Channel Selection: The PCA9544ABS offers four bidirectional translating switches that can be selected via the I²C-bus, allowing for seamless channel switching.
  • Interrupt Function: An interrupt input is available for each of the four connected slave channels, and an interrupt output ensures that the master is informed of an interrupt request without having to poll each slave.
  • Low Standby Current: The device's low standby current makes it suitable for power-sensitive applications.
  • Active-Low Reset Input: The inclusion of an active-low reset input allows the system to recover from a situation where one of the I²C-bus devices is stuck in a bus-hold condition.
  • Compatibility: It is compatible with both Standard-mode and Fast-mode I²C-bus devices in addition to SMBus applications.

Applications:

The PCA9544ABS is designed for a broad range of applications, including servers, networking equipment, consumer electronics, and telecommunication systems, where multiple I²C devices need to be accessed independently. Its ability to expand I²C-bus inputs makes it particularly useful in complex systems with limited GPIOs.

Package and Quality:

Enclosed in a 20-pin TSSOP package, the PCA9544ABS ensures a compact footprint on PCBs. NXP's commitment to quality means that this product is manufactured to the highest standards, ensuring reliable performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3345 $51.3590
53+ $1.9155 $101.5215
81+ $1.8557 $150.3117
112+ $1.7958 $201.1296
145+ $1.7360 $251.7200
193+ $1.5564 $300.3852
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess