Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833463-PCA9511DP/G
Ultra Librarian 3D Model Ultra Librarian PCA9511DP/G CAD Model

Description

The PCA9511DP/G is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, specifically tailored for enhancing I²C-bus and SMBus communication in hot-swappable environments. This robust buffer allows for the safe insertion and removal of cards into a live backplane without disrupting the data flow on the I²C-bus or causing harmful glitches and transients.

Key Features

  • Hot Swap Capability: Facilitates the connection and disconnection of I²C or SMBus devices while the system is powered on, without causing any detrimental effects on the bus communication.
  • Level Shifting: The PCA9511DP/G can shift between different voltage levels, allowing for seamless communication between devices operating at different voltages.
  • High Noise Immunity: With built-in rise time accelerators, the buffer offers improved signal integrity, which is crucial in noisy environments or when long bus lines are present.
  • Stuck Bus Recovery: An innovative feature that helps to reset the bus in case of a device lock-up or data collision, ensuring the system recovers quickly and maintains operational integrity.

Applications

The PCA9511DP/G is ideally suited for a wide range of applications where I²C or SMBus communication reliability is paramount. It is commonly used in:

  • Server and telecommunications backplanes for modular design and maintenance.
  • Industrial control systems where sensors and actuators are frequently hot-swapped.
  • Modular power supplies and battery management systems in need of safe insertion protocols.

Technical Specifications

With a supply voltage ranging from 2.3V to 3.6V, the PCA9511DP/G operates efficiently across various systems. The device comes in a TSSOP8 package, ensuring a compact footprint on the PCB. Moreover, it supports standard I²C-bus speeds (100 kHz, 400 kHz) and Fast-mode Plus (1 MHz).

Conclusion

The NXP PCA9511DP/G is an indispensable component for systems requiring robust I²C-bus or SMBus communications, especially where hot-swapping capability is necessary. Its advanced features ensure uninterrupted communication, high noise immunity, and provide a high degree of flexibility and reliability for engineers and system integrators.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention