EN
  • EN
  • DE

PCA9509GM,125

Part No PCA9509GM,125
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 2pF
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-XQFN (1.6x1.6)
Win Source Part Number 130982-PCA9509GM,125
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9509GM,125 CAD Model

Description

The PCA9509GM,125 is a robust I²C bus buffer manufactured by NXP Semiconductors, designed to enhance I²C bus signal integrity by providing bidirectional buffering for both the data (SDA) and the clock (SCL) lines. This device is particularly useful in applications where the bus needs to be extended or where multiple devices are connected, which can result in signal degradation due to increased capacitance or longer bus length.

Key Features

  • 2-Channel I²C Bus Buffer: The PCA9509GM,125 contains two bidirectional channels that can buffer both the SDA and SCL lines, ensuring signal integrity is maintained even in challenging conditions.
  • Hot-Swap Capability: This device allows for the connection and disconnection of I²C-bus devices without corrupting the data flow on the bus, thanks to its built-in hot-swap feature.
  • Level Shifting: The PCA9509GM,125 can also act as a level shifter, enabling the connection of devices that operate at different voltage levels on the same bus.
  • High Noise Immunity: With its integrated voltage level translators, the device is designed to offer high noise immunity, making it suitable for electrically noisy environments.
  • Low Standby Current: It has a low standby current which makes it ideal for power-sensitive applications.

Applications

The PCA9509GM,125 is a versatile device that can be used in a wide range of applications, including:

  • Extending the I²C bus communication distance.
  • Connecting multiple I²C devices with different voltage requirements.
  • Industrial control systems where robust communication is essential.
  • Server farms and data centers, where a large number of I²C devices are interconnected.

Technical Specifications

The PCA9509GM,125 operates over a broad voltage range and is available in a surface-mount package that is suitable for automated assembly processes. Complete technical specifications can be found in the device's datasheet, which includes information on its electrical characteristics, pin configuration, and timing diagrams.

For designers and engineers looking to build reliable I²C communications within their systems, the PCA9509GM,125 from NXP offers a high-quality solution that ensures stable data transfer and extends the capabilities of standard I²C communication protocols.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6506 $52.0480
165+ $0.6095 $100.5675
255+ $0.5889 $150.1695
370+ $0.5477 $202.6490
475+ $0.5271 $250.3725
595+ $0.5065 $301.3675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess