EN
  • EN
  • DE

PCA8582BPB

Part No PCA8582BPB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269548-PCA8582BPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8582BPB CAD Model

Description

The NXP PCA8582BPB is a highly integrated circuit designed for the management of small dot matrix Liquid Crystal Displays (LCDs). This versatile chip is an optimal solution for applications that require a compact, low-power display driver with a high level of functionality.

Key Features

  • Interface: The PCA8582BPB features an I²C-bus interface, which allows for easy integration into most microcontroller-based systems. This two-wire interface simplifies the connection and reduces the number of pins required for operation.
  • LCD Drive: Capable of driving up to 32 segments and supporting multiple backplanes, this driver can handle a variety of small LCD panels, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA8582BPB is ideal for battery-powered devices. Its low power consumption extends battery life, making it a smart choice for portable electronics.
  • Operating Voltage: The device operates over a wide voltage range, accommodating different power supply requirements and ensuring compatibility with various types of electronic equipment.
  • Temperature Range: The PCA8582BPB is engineered to perform reliably over a broad temperature range, ensuring consistent operation in diverse environmental conditions.
  • Package: It comes in a compact DIP package, which is easy to handle and suitable for PCB mounting in space-constrained applications.

Applications

The PCA8582BPB is versatile enough to be used in a multitude of applications, including but not limited to:

  • Handheld devices
  • Portable instrumentation
  • Medical equipment
  • Industrial controls
  • Automotive dashboards

Conclusion

Overall, the NXP PCA8582BPB is a robust and reliable LCD driver that offers a blend of performance, power efficiency, and ease of use. Its ability to drive multiple LCD segments, coupled with a user-friendly I²C interface and low power consumption, makes it an excellent choice for designers looking to enhance the visual interface of their products without compromising on space or battery life.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess