EN
  • EN
  • DE

BU4507DX

Part No BU4507DX
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 8 A 800 V NPN Si Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050004-BU4507DX
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU4507DX CAD Model

Description

The NXP BU4507DX is a high-voltage, high-speed switching NPN transistor designed to deliver reliable performance in a wide range of applications. This power transistor is particularly well-suited for horizontal deflection output stages in CRT monitors, color TVs, and other display devices that require high-voltage capabilities.

Key Features

  • Voltage Capabilities: With a collector-emitter voltage (Vceo) of up to 1500V, the BU4507DX is capable of handling high voltage operations, making it ideal for use in electronic equipment that requires such conditions.
  • Current Handling: The transistor can handle continuous collector currents (Ic) up to 8A, allowing it to drive high-power circuits efficiently.
  • Speed: It features a high switching speed, which is essential for applications that require quick response times and high-frequency operation.
  • Silicon Diffused Power Transistor: The construction of the BU4507DX uses silicon diffusion, which ensures a high level of reliability and performance stability under various operating conditions.
  • Integrated Damper Diode: The inclusion of a built-in damper diode further enhances the device's performance by providing protection against inductive spikes, which are common in high-voltage switching applications.

Applications

The BU4507DX is versatile and can be used in a range of high-voltage applications including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • Deflection circuits in CRT displays

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BU4507DX is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer electronic applications. With its robust design and proven performance, the BU4507DX is a reliable choice for designers and engineers looking to incorporate a high-voltage, high-speed transistor into their next project.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess