EN
  • EN
  • DE

PCA8550D,118

Part No PCA8550D,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC I2C EEPROM DIP SWITCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2mA, 2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 108402-PCA8550D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8550D,118 CAD Model

Description

Introducing the NXP PCA8550D,118

The NXP PCA8550D,118 is a high-performance, feature-rich CMOS device that serves as an 8-bit I/O expander optimized for the I²C-bus/SMBus. This versatile chip is designed to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional bus (I²C-bus).

The PCA8550D,118 is part of the broader PCA8550 series, which is well-regarded for its ease of use and flexibility. It is particularly suitable for applications where the main microcontroller is running out of I/O pins and needs to control additional inputs, outputs, or a combination of both. The device's 8-bit quasi-bidirectional input/output port (P0-P7) can be used in various configurations, providing a convenient solution for system designers.

Key Features

  • Interface: The device supports a fast I²C-bus interface with speeds up to 400 kHz, enabling quick communication with microcontrollers and other components on the bus.
  • Voltage Operation: It operates within a supply voltage range of 2.3V to 5.5V, making it suitable for a wide range of applications, from battery-operated devices to industrial control systems.
  • Low Standby Current: The PCA8550D,118 is designed for low power consumption with a standby current of only 1 μA (max), which is ideal for power-sensitive applications.
  • Input/Output Configuration: Each I/O can be configured as an input or output without the use of a data-direction register, simplifying the software control.
  • Polarity Inversion: The input port polarity is programmable, allowing for easy adaptation to different peripheral devices or signal logic.
  • Robustness: The device includes built-in power-on reset and low-power features, as well as noise filter on the SDA/SCL inputs to enhance system reliability.

Applications

The PCA8550D,118 is ideal for a range of applications across various industries. It is commonly used in:

  • Servers
  • Personal computers
  • Embedded systems
  • Industrial control
  • Consumer electronics
  • Automotive systems

With its compact SOP16 packaging, the PCA8550D,118 from NXP is a convenient and space-saving solution for expanding I/O capabilities, offering designers an efficient way to increase system functionality while minimizing complexity and cost.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2019 $72.6057
6+ $19.8579 $119.1474
10+ $19.2377 $192.3770
13+ $18.6163 $242.0119
17+ $17.9961 $305.9337
22+ $16.1342 $354.9524
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess