EN
  • EN
  • DE

PCA84C222AT/019,11

Part No PCA84C222AT/019,11
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970764-PCA84C222AT/019,11
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA84C222AT/019,11 CAD Model

Description

Introducing the NXP PCA84C222AT/019,11

The PCA84C222AT/019,11 is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative contributions to the world of electronics. This particular component is part of NXP's extensive range of integrated circuits designed for high-performance applications across various industries.

Key Features

  • Advanced Technology: Built on a robust platform, the PCA84C222AT/019,11 incorporates cutting-edge technology that ensures reliable performance in demanding environments.
  • High Integration: The component offers a high level of integration, which allows for a reduction in system complexity and potential cost savings in terms of both space and power consumption.
  • Flexibility: Designed with versatility in mind, it supports a range of applications, making it an ideal choice for designers looking to add functionality without compromising on space or power efficiency.
  • Quality Assurance: As with all NXP products, this component is manufactured under stringent quality control standards, ensuring consistent performance and longevity.

Applications

The PCA84C222AT/019,11 is suitable for a wide array of applications, particularly where precision and reliability are paramount. Its potential uses span across automotive, industrial, and consumer electronics, among other sectors.

Technical Specifications

The technical specifications of the PCA84C222AT/019,11 reflect its capability to meet the needs of modern electronic systems. These include:

  • Operating Temperature Range: Specified by the manufacturer, ensuring reliable operation under various environmental conditions.
  • Package: Comes in a package that is designed for optimal thermal and electrical performance.
  • Compliance: Meets industry standards for electronic components, guaranteeing compatibility with a wide range of products and systems.

Why Choose NXP's PCA84C222AT/019,11?

Choosing the NXP PCA84C222AT/019,11 means opting for a component that delivers both performance and reliability. Its integration of advanced technology and adherence to quality makes it a smart choice for developers looking to create sophisticated electronic systems. Whether you're working on automotive safety features, advanced industrial machinery, or innovative consumer gadgets, this NXP product provides the foundation you need for success.

For more information on the PCA84C222AT/019,11, including detailed datasheets, application notes, and ordering information, please visit NXP's official website or contact your local NXP sales representative.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess