EN
  • EN
  • DE

PCA84C122AT/134

Part No PCA84C122AT/134
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345112-PCA84C122AT/134
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA84C122AT/134 CAD Model

Description

Product Overview: PCA84C122AT/134

The PCA84C122AT/134 is a high-performance microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the technology industry known for its innovative and reliable products. This particular model is a part of NXP's robust portfolio of microcontrollers designed to meet the complex requirements of modern embedded systems.

Key Features

  • Advanced Architecture: The PCA84C122AT/134 is built on an advanced microcontroller architecture that enables efficient processing and control for a wide range of applications.
  • Memory Capabilities: It comes equipped with ample memory, including both Flash and RAM, to support complex programs and data-intensive operations.
  • Connectivity: This MCU offers a variety of communication interfaces, such as I2C, SPI, and UART, allowing for flexible connectivity options with peripherals and other devices.
  • Low Power Consumption: Designed for energy efficiency, the PCA84C122AT/134 operates with minimal power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust I/O: The device includes a range of input/output ports, providing the versatility needed to interface with sensors, actuators, and other electronic components.
  • High-Performance Timers: With its built-in timers, the PCA84C122AT/134 can manage time-critical tasks accurately, which is essential for real-time applications.

Applications

The PCA84C122AT/134 is suitable for a diverse set of applications across various industries. Its reliability and adaptability make it perfect for:

  • Automotive systems
  • Industrial control
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Support

NXP is committed to delivering high-quality products. The PCA84C122AT/134 is manufactured under strict quality control standards, ensuring reliability and performance. Furthermore, NXP provides comprehensive technical support for their products, including detailed documentation, development tools, and an active community forum to assist developers in bringing their projects to fruition.

Whether you're developing a sophisticated automotive system or an innovative IoT solution, the PCA84C122AT/134 by NXP is engineered to provide a dependable and efficient core for your embedded applications.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess