The PCA82C250T is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, which offers a seamless interface between a CAN protocol controller and the physical two-wire CAN bus. This device is particularly well-suited for automotive and industrial applications where reliable data communication is essential for the proper functioning of complex systems.
Key Features
- Compatibility: Fully compatible with the ISO 11898 standard, the PCA82C250T ensures reliable communication at speeds up to 1 Mbit/s.
- Operating Voltage: It operates at a wide range of voltages, from 4.5V to 5.5V, making it versatile for various circuit designs.
- Differential Receiver: The integrated differential receiver ensures robust signal detection and reduces susceptibility to electromagnetic interference, a critical feature in noisy environments.
- Thermal Protection: Thermal protection is included to safeguard the device from damage due to excessive power dissipation.
- Low Current Standby Mode: A low-current standby mode helps to minimize power consumption when the network is not in use.
Applications
The PCA82C250T is ideal for a variety of applications, such as:
- Automotive networks
- Industrial control systems
- Robotics
- Building automation
Product Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package
SO8
Data Rate
Up to 1 Mbit/s
Standards Compliance
ISO 11898
Overall, the NXP PCA82C250T is a robust, high-performance CAN transceiver that provides reliable data transmission in demanding applications. Its ability to withstand harsh environments and ensure data integrity makes it a preferred choice for designers and engineers looking for a dependable network interface solution.