EN
  • EN
  • DE

PCA82C250T/YM,118

Part No PCA82C250T/YM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC CAN CTRLR 170uA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA82C250T
Type High Speed
Mounting Style SMD/SMT
Package / Case SOIC-8
Data Rate 1 Mb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Operating Supply Current 70 mA
ESD Protection 2 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Controllers
Brand NXP Semiconductors
Duplex Half Duplex
Number of Transceivers 1 Transceiver
Operating Supply Voltage 4.5 V to 5.5 V
Product Type CAN Interface IC
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA82C250T/YM,118 CAD Model

Description

PCA82C250T/YM,118 CAN Controller Interface

The PCA82C250T/YM,118 is a high-performance CAN (Controller Area Network) transceiver manufactured by NXP Semiconductors. This device provides the interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to operate at speeds of up to 1 Mbit/s, it is well-suited for automotive and industrial applications where a robust communication network is essential.

Key Features

  • Compatibility: Compliant with the ISO 11898 standard, the PCA82C250T/YM,118 ensures reliable communication in a variety of CAN-based systems.
  • Speed: Supports high-speed data transfer rates up to 1 Mbit/s, making it ideal for networks that require fast and efficient communication.
  • Differential Bus Outputs: The device provides differential transmit capability to the bus and differential receive capability to the CAN controller.
  • Thermal Protection: Equipped with thermal protection against overload, the PCA82C250T/YM,118 ensures reliable performance and longevity.
  • Low Power Mode: Features a low-power standby mode that helps to reduce power consumption when the network is inactive.
  • Interference Suppression: The transceiver includes features to suppress electromagnetic interference (EMI), enhancing the signal integrity on the CAN bus.

Applications

The PCA82C250T/YM,118 is versatile and can be used in a wide array of applications, including:

  • Automotive networks such as body control modules, engine management systems, and infotainment systems.
  • Industrial automation and control systems where reliable data exchange is critical.
  • Medical equipment requiring robust data communication capabilities.
  • Networking equipment for building automation and HVAC systems.

Product Specifications

The PCA82C250T/YM,118 is available in an SO8 package and is characterized by its small form factor and low-power consumption. It operates over a wide temperature range, making it suitable for harsh environments. Its 5V operating voltage aligns with industry standards for CAN transceivers, ensuring compatibility with a broad range of CAN controllers and microcontrollers.

For engineers and designers looking for a reliable CAN interface solution, the PCA82C250T/YM,118 by NXP offers a blend of performance, efficiency, and durability, making it a top choice for demanding applications.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6036 $51.3152
67+ $1.5021 $100.6407
104+ $1.4514 $150.9456
149+ $1.3499 $201.1351
193+ $1.2992 $250.7456
241+ $1.2484 $300.8644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,140 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess