EN
  • EN
  • DE

PCA82C250/N4

Part No PCA82C250/N4
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Datacom Interface Circuit PDIP8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
RoHS Compliant
Win Source Part Number 1033229-PCA82C250/N4
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA82C250/N4 CAD Model

Description

The PCA82C250/N4 is a stand-alone Controller Area Network (CAN) controller interface from NXP Semiconductors, designed for high-speed automotive and industrial communication networks. This robust device provides an interface between a CAN protocol controller and the physical two-wire CAN bus, and is designed to operate at speeds of up to 1 Mbit/s.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard up to 1 Mbit/s.
  • Low-Power Mode: An important feature that allows the device to consume minimal power in idle or standby states, making it suitable for power-sensitive applications.
  • Differential Receiver with Wide Common-Mode Range: Ensures reliable data transmission and reception over the CAN bus, even in environments with high electrical noise.
  • Thermal Protection: Integrated thermal protection circuitry ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Short-Circuit Resistant: The driver output stages are protected against short-circuit conditions, enhancing the longevity and reliability of the interface.
  • Compatibility: The PCA82C250/N4 is compatible with the "non-return to zero" (NRZ) data format used in CAN networks.

Applications

The PCA82C250/N4 is suitable for a wide range of applications in automotive and industrial environments, including:

  • On-board diagnostics
  • Body control modules
  • Engine control units
  • Factory automation and process control
  • Building automation

Package and Temperature Range

The device is available in a 14-pin DIP (Dual In-line Package) or SO (Small Outline) package, making it versatile for various PCB layouts. It operates over a wide temperature range, from -40°C to +125°C, accommodating harsh operating conditions found in automotive and industrial settings.

Conclusion

With its robust design and comprehensive feature set, the PCA82C250/N4 from NXP Semiconductors is an essential component for developers seeking a reliable and efficient CAN interface for high-speed communication networks.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess