EN
  • EN
  • DE

PCA80C552-5-16WP

Part No PCA80C552-5-16WP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 16 MHz MICROCONTROLLER PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030715-PCA80C552-5-16WP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA80C552-5-16WP CAD Model

Description

Product Overview: NXP PCA80C552-5-16WP Microcontroller

The PCA80C552-5-16WP is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This versatile 8-bit MCU is based on the 80C51 architecture, which is renowned for its robustness and ease of use, making it an ideal choice for industrial control, automotive systems, and other demanding applications.

Key Features

  • Core: 80C51 microcontroller core operating at up to 16 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: Comes equipped with 256 bytes of RAM and 8 KB of on-chip EPROM, offering ample space for program storage and data manipulation.
  • I/O Ports: Features four 8-bit I/O ports plus an additional four I/O lines, totaling 36 I/O pins, allowing for extensive interfacing with peripheral devices.
  • Timers: Includes three 16-bit timers/counters, which are invaluable for tasks requiring precise timing and event counting.
  • Serial Communication: Boasts a full-duplex enhanced UART (Universal Asynchronous Receiver/Transmitter) for serial communication, facilitating easy data transfer between the MCU and other serial devices.
  • Interrupts: Supports a robust interrupt structure with 6 interrupt sources and 4 priority levels, ensuring responsive and prioritized interrupt handling.
  • Power Saving Modes: Offers power control modes such as Idle and Power-down modes, which help in reducing power consumption during periods of inactivity.
  • Watchdog Timer: An integrated watchdog timer helps in maintaining system integrity by resetting the system in the event of a software anomaly or malfunction.

Package and Quality

The PCA80C552-5-16WP is packaged in a 40-pin DIP (Dual In-line Package), which is widely used and favored for its ease of handling and soldering. This package ensures that the MCU can be easily integrated into a variety of circuit boards and systems. As with all NXP products, this microcontroller is manufactured to high-quality standards, ensuring reliability and performance in even the most challenging environments.

Applications

The PCA80C552-5-16WP's combination of features and performance makes it suitable for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, home automation, robotics, and embedded systems requiring a dependable and programmable MCU.

With its robust architecture, comprehensive feature set, and reliable performance, the NXP PCA80C552-5-16WP stands out as an excellent choice for designers and engineers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess