EN
  • EN
  • DE

PCA2131TF/Q900Y

Part No PCA2131TF/Q900Y
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC W/XTAL AUTO HLSON16 / Real Time Clock (RTC) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362477-PCA2131TF/Q900Y
Ultra Librarian 3D Model Ultra Librarian PCA2131TF/Q900Y CAD Model

Description

The PCA2131TF/Q900Y is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding needs of modern electronic applications. This high-performance product is part of NXP's extensive range of interface and connectivity solutions, which are renowned for their reliability and cutting-edge technology.

Key Features

  • Advanced Interface: The PCA2131TF/Q900Y boasts a sophisticated interface system that allows seamless communication with other devices and components, ensuring efficient and reliable operation in complex electronic circuits.
  • High-Speed Data Transfer: Engineered for rapid data processing, this IC facilitates high-speed data transfer, making it an ideal choice for applications requiring quick response times and high data throughput.
  • Durable Construction: Constructed with robust materials, the PCA2131TF/Q900Y is built to withstand challenging conditions, ensuring longevity and consistent performance in a wide range of environments.
  • Low Power Consumption: With energy efficiency in mind, this product is designed to operate with minimal power consumption, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.

Applications

The versatile nature of the PCA2131TF/Q900Y makes it suitable for a diverse array of applications. It is commonly used in:

  • Automotive systems, including infotainment and advanced driver-assistance systems (ADAS)
  • Industrial automation, for control and monitoring purposes
  • Consumer electronics, such as smart home devices and wearable technology
  • Communication infrastructure, including routers and network switches

Technical Specifications

For technical enthusiasts and engineers, the PCA2131TF/Q900Y offers a comprehensive set of specifications designed to meet the most rigorous technical requirements. Detailed datasheets are available from NXP Semiconductors, providing in-depth information regarding electrical characteristics, pin configurations, package details, and more.

In conclusion, the PCA2131TF/Q900Y from NXP is a high-quality, versatile component that delivers exceptional performance and reliability for a wide range of electronic applications. Its combination of advanced features and robust design make it a smart choice for designers looking to create innovative and efficient products.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6614 $50.9526
22+ $4.6453 $102.1966
34+ $4.5001 $153.0034
46+ $4.3550 $200.3300
60+ $4.2098 $252.5880
80+ $3.7743 $301.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess