EN
  • EN
  • DE

PC908QC16CDXE

Part No PC908QC16CDXE
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-bit MCU, HC08 core, 16KB Flash, 32MHz, -40/+85degC, Prototype, SOIC 16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 8 b
Halogen Free Halogen Free
Interface SCI, SPI
Max Frequency 8 MHz
Max Operating Temperature 85 °C
Memory Size 16 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 14
Number of Timers/Counters 6
Radiation Hardening No
RAM Size 512 B
RoHS Non-Compliant
Watchdog Timer Yes
Win Source Part Number 1221432-PC908QC16CDXE
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC908QC16CDXE CAD Model

Description

The NXP PC908QC16CDXE microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. This robust microcontroller is part of the NXP 908 series, renowned for its exceptional performance, reliability, and versatility.

Key Features

  • Core: At the heart of the PC908QC16CDXE lies a high-performance HC08 core, which provides a perfect balance between processing power and energy efficiency, making it ideal for applications that require optimal battery life without compromising on computational capabilities.
  • Memory: It comes equipped with 16KB of flash memory, providing ample space for complex program codes and data storage. The inclusion of EEPROM and RAM further enhances its storage capabilities, ensuring smooth and efficient operation.
  • I/O Ports: The microcontroller offers multiple input/output ports, including general-purpose I/Os, which allow for easy interfacing with external peripherals, sensors, and actuators, thus broadening its application scope.
  • Communication Interfaces: With integrated communication interfaces such as SPI and SCI, the PC908QC16CDXE ensures seamless data exchange with other devices, essential for modern interconnected systems.
  • Robust Design: Engineered to withstand harsh environments, the microcontroller operates over an extended temperature range and is encapsulated in a rugged package, ensuring reliable performance under stress.
  • Power Management: Advanced power management features are embedded within the chip, including various power-saving modes, which help in reducing the overall power consumption of the system it is embedded in.

Applications

The versatility of the NXP PC908QC16CDXE makes it suitable for a wide range of applications, particularly in the automotive sector for engine control units, body electronics, and sensor modules. It is also a preferred choice in industrial settings for automation control systems, robotics, and other sophisticated control mechanisms.

With its combination of performance, connectivity, and rugged design, the NXP PC908QC16CDXE stands out as a microcontroller that can meet the demands of complex and critical systems, ensuring reliability and efficiency in operation.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
QSI
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess