EN
  • EN
  • DE

PC74HCT86P

Part No PC74HCT86P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084135-PC74HCT86P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT86P CAD Model

Description

The PC74HCT86P is a high-speed CMOS device that is a part of NXP Semiconductors' 74HCT family, designed to meet the needs of modern digital electronics. This quadruple 2-input Exclusive-OR gate is fabricated with silicon gate CMOS technology, ensuring compatibility with all industry-standard 74 series integrated circuits.

Key Features

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • High-Speed Performance: Tpd = 8 ns (typ) at Vcc = 5 V
  • Operating Voltage Range: 4.5 V to 5.5 V
  • Low Power Dissipation: Icc = 1 µA (max) at Ta = 25°C
  • Output Drive Capability: 10 LSTTL Loads
  • Pin and Function Compatibility: With 74LS86
  • Package Type: DIP-14 (Dual In-line Package)
  • Temperature Range: -40°C to +125°C
  • ESD Performance: HBM JESD22-A114F exceeds 2000 V

Applications

The PC74HCT86P is suitable for a wide range of applications including:

  • Digital signal processing
  • Control systems
  • Logic circuit design
  • Function generation
  • Binary arithmetic
  • System error detection circuits

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PC74HCT86P. The device is manufactured under strict standards, ensuring high performance and durability. The robust ESD protection makes it suitable for use in environments where static discharge can occur, providing peace of mind for developers and manufacturers alike.

Environmental Compliance

The PC74HCT86P is compliant with RoHS (Restriction of Hazardous Substances) and Green Product requirements, reducing the environmental impact and promoting sustainable development.

Whether you're designing a complex digital system or looking for a reliable component for logic operations, the NXP PC74HCT86P provides the performance and quality you can trust.

You May Also Be Interested in

Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess