EN
  • EN
  • DE

PC74HCT393T

Part No PC74HCT393T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040428-PC74HCT393T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT393T CAD Model

Description

Overview of NXP's PC74HCT393T Dual Binary Counter

The NXP PC74HCT393T is a high-speed Si-gate CMOS device that is pin-compatible with Low-power Schottky TTL (LSTTL). It is designed to deliver the functionality of two 4-bit binary counters in a single package. This integrated circuit is a crucial component in digital systems where precise counting functionality is required, such as frequency dividers, time-delay circuits, and event counters.

Key Features

  • Logic Type: Dual 4-bit binary ripple counter
  • Operating Voltage: Ranges from 4.5V to 5.5V, making it compatible with TTL power environments.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • High-Speed Performance: Typical clock frequency is 63 MHz at 5V, facilitating rapid counting for demanding applications.
  • Output Current: Capable of driving 15 LSTTL loads, which allows for direct interfacing with the TTL logic family without additional buffering.
  • Low Power Consumption: Features a balanced propagation delay and transition time, which contributes to its energy-efficient operation.

Product Specifications

The PC74HCT393T is provided in a TSSOP14 (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. Each of the two counters has a master reset input which immediately resets the counter to its zero state when a high level is applied. The counters advance on the falling edge (negative transition) of the clock input signal, which allows for precise control of the counting sequence.

Applications

Its robust design and versatile features make the PC74HCT393T suitable for a wide range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Instrumentation and measurement systems
  • Processors and microcontrollers as a system clock

Whether it's for sophisticated industrial equipment or for simple timing tasks, the NXP PC74HCT393T offers a reliable and efficient solution for binary counting needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess